Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546QRTERQ1 TPS2546QRTERQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111511-TPS2546QRTER Q1 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111511-TPS2546QRTER Q1 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2546QRTERQ1 is a USB charging port controller and power switch designed for automotive and consumer electronics applications. It operates within a voltage range of 4.5V to 5.5V and features an integrated high-side MOSFET with a typical on-resistance of 73 mΩ. The device supports various USB charging modes, including BC1.2 and non-BC1.2 modes, and offers automatic switching between different charging profiles. It includes load detection capabilities for power supply control and supports sleep-mode charging, making it suitable for multi-port applications. The TPS2546QRTERQ1 is AEC-Q100 qualified, ensuring reliability in automotive environments, and is packaged in a compact 16-pin WQFN format. The device is capable of handling a maximum output current of 2.5A and includes fault protection features such as current limiting and over-temperature protection.

Datasheet Summary
Powered by GS/AI

The TPS2546QRTERQ1 is a USB charging port controller and power switch designed for automotive and consumer electronics applications. It operates within a voltage range of 4.5V to 5.5V and features an integrated high-side MOSFET with a typical on-resistance of 73 mΩ. The device supports various USB charging modes, including BC1.2 and non-BC1.2 modes, and offers automatic switching between different charging profiles. It includes load detection capabilities for power supply control and supports sleep-mode charging, making it suitable for multi-port applications. The TPS2546QRTERQ1 is AEC-Q100 qualified, ensuring reliability in automotive environments, and is packaged in a compact 16-pin WQFN format. The device is capable of handling a maximum output current of 2.5A and includes fault protection features such as current limiting and over-temperature protection.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546QRTERQ1 - TPS2546QRTERQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546QRTERQ1
TPS2546QRTERQ1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546QRTERQ1 TPS2546QRTERQ1
Manufacturer: Texas Instruments Win Source Part Number: 1111511-TPS2546QRTER Q1 Packaging: Reel - TR Features: Load Discharge Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111511-TPS2546QRTERQ1
Packaging: Reel - TR
Features: Load Discharge
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2546QRTERQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2546QRTERQ1
PMIC - Power Distribution Switches, Load Drivers TPS2546QRTERQ1
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2546QRTERQ1 TPS2546QRTERQ1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546QRTERQ1 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details