Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTET TPS2543RTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 127059-TPS2543RTET Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 127059-TPS2543RTET Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTET
TPS2543RTET
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTET TPS2543RTET
Manufacturer: Texas Instruments Win Source Part Number: 127059-TPS2543RTET Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 127059-TPS2543RTET
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Switch / Usb Charge Controller, 16Wqfn; Power Load Switch Type Texas Instruments - 28AH5777 - Newark, An Avnet Company
Chicago, IL, United States
Switch / Usb Charge Controller, 16Wqfn; Power Load Switch Type Texas Instruments
28AH5777
Switch / Usb Charge Controller, 16Wqfn; Power Load Switch Type Texas Instruments 28AH5777
SWITCH / USB CHARGE CONTROLLER, 16WQFN; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3A; On State Resistance:0.073ohm; Distribution Switch Case Style:WQFN; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

SWITCH / USB CHARGE CONTROLLER, 16WQFN; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3A; On State Resistance:0.073ohm; Distribution Switch Case Style:WQFN; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2543RTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2543RTET
PMIC - Power Distribution Switches, Load Drivers TPS2543RTET
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2543RTET 28AH5777 TPS2543RTET
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTET Switch / Usb Charge Controller, 16Wqfn; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
175 A Power Distribution Block - 1492-PD3C141 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details