Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTER TPS2543RTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 033751-TPS2543RTER Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2543 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD2268G-MGTR; BD2226G-TR; BD82040FVJ-GE2; BD22641G-MTR; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033751-TPS2543RTER Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2543 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD2268G-MGTR; BD2226G-TR; BD82040FVJ-GE2; BD22641G-MTR; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTER - TPS2543RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTER
TPS2543RTER
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTER TPS2543RTER
Manufacturer: Texas Instruments Win Source Part Number: 033751-TPS2543RTER Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2543 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BD2268G-MGTR; BD2226G-TR; BD82040FVJ-GE2; BD22641G-MTR; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033751-TPS2543RTER
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Family Name: TPS2543
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BD2268G-MGTR; BD2226G-TR; BD82040FVJ-GE2; BD22641G-MTR;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2543RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2543RTER
PMIC - Power Distribution Switches, Load Drivers TPS2543RTER
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2543RTER TPS2543RTER
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2543RTER PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details