Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2541ARTET TPS2541ARTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 140844-TPS2541ARTET Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140844-TPS2541ARTET Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2541ARTET
TPS2541ARTET
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2541ARTET TPS2541ARTET
Manufacturer: Texas Instruments Win Source Part Number: 140844-TPS2541ARTET Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140844-TPS2541ARTET
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2541ARTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2541ARTET
PMIC - Power Distribution Switches, Load Drivers TPS2541ARTET
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2541ARTET TPS2541ARTET
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2541ARTET PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details