Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2540ARTET TPS2540ARTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272283-TPS2540ARTET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 16-WFQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-WQFN (3x3) Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AAT4614IGV-1-T1; RT9711BGBG; RT9711BPBG; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272283-TPS2540ARTET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 16-WFQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-WQFN (3x3) Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AAT4614IGV-1-T1; RT9711BGBG; RT9711BPBG; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2540ARTET
TPS2540ARTET
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2540ARTET TPS2540ARTET
Manufacturer: Texas Instruments Win Source Part Number: 1272283-TPS2540ARTET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: 16-WFQFN Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 4.5 V ~ 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-WQFN (3x3) Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AAT4614IGV-1-T1; RT9711BGBG; RT9711BPBG; Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272283-TPS2540ARTET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: 16-WFQFN Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 4.5 V ~ 5.5 V
Rds On (Typ): 73 mOhm
Family Name: TPS2540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-WQFN (3x3)
Current - Output (Maximum): 2.5A
Alternative Parts (Cross-Reference): AAT4614IGV-1-T1; RT9711BGBG; RT9711BPBG;
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2540ARTET - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2540ARTET
PMIC - Power Distribution Switches, Load Drivers TPS2540ARTET
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2540ARTET TPS2540ARTET
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2540ARTET PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-284/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details