Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2530DBVR TPS2530DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 735423-TPS2530DBVR Packaging: Reel Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 97mOhm
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 735423-TPS2530DBVR Packaging: Reel Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 97mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2530DBVR - TPS2530DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2530DBVR
TPS2530DBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2530DBVR TPS2530DBVR
Manufacturer: Texas Instruments Win Source Part Number: 735423-TPS2530DBVR Packaging: Reel Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 97mOhm

Manufacturer: Texas Instruments
Win Source Part Number: 735423-TPS2530DBVR
Packaging: Reel
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 97mOhm

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2530DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2530DBVR
PMIC - Power Distribution Switches, Load Drivers TPS2530DBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2530DBVR TPS2530DBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2530DBVR PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details