POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:-; Input Voltage:5.5V; Current Limit:2.7A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 67AH3305 |
| Product Name | Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Texas Instruments |
| Voltage | 5.5V |