Texas Instruments Connectors,Interconnects TPS25210ARPWR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Accuracy: ±12°C(Max) Voltage - Input: 2.5 V ~ 6 V Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Accuracy: ±12°C(Max) Voltage - Input: 2.5 V ~ 6 V Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Accuracy: ±12°C(Max) Voltage - Input: 2.5 V ~ 6 V Current - Output: 200mA (Switch) Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Accuracy: ±12°C(Max)
Voltage - Input: 2.5 V ~ 6 V
Current - Output: 200mA (Switch)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details