Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TPS2513EVM-527

Description
TPS2513 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet
Description
TPS2513 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-37518-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-37518-ND
Evaluation and Demonstration Boards and Kits 296-37518-ND
TPS2513 Battery Charger Power Management Evaluation Board

TPS2513 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1100881-TPS2513EVM-527 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1100881-TPS2513EVM-527
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1100881-TPS2513EVM-527
Win Source Part Number: 1100881-TPS2513EVM-5 27 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: USB Charging Port Utilized IC / Part: TPS2513 Secondary Attributes: 2 Channels Alternative Parts (Cross-Reference): TPS2513EVM-527TPS251 3EVM-527 .; TPS2513EVM527; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: TPS2513EVM-527-ND,29 6-37518 Base Product Number: TPS2513 RoHS Status: Not applicable

Win Source Part Number: 1100881-TPS2513EVM-527
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: USB Charging Port
Utilized IC / Part: TPS2513
Secondary Attributes: 2 Channels
Alternative Parts (Cross-Reference): TPS2513EVM-527TPS2513EVM-527 .; TPS2513EVM527;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: TPS2513EVM-527-ND,296-37518
Base Product Number: TPS2513
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation Board, Usb Charging Port; Silicon Manufacturer Texas Instruments - 28AH5774 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Usb Charging Port; Silicon Manufacturer Texas Instruments
28AH5774
Evaluation Board, Usb Charging Port; Silicon Manufacturer Texas Instruments 28AH5774
EVALUATION BOARD, USB CHARGING PORT; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS2513; Kit Application Type:Power Management; Application Sub Type:USB Charging Port Power Switch & Controller; Core Architecture:-; RoHS Compliant: Yes

EVALUATION BOARD, USB CHARGING PORT; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS2513; Kit Application Type:Power Management; Application Sub Type:USB Charging Port Power Switch & Controller; Core Architecture:-; RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TPS2513EVM-527 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TPS2513EVM-527
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TPS2513EVM-527
EVAL MODULE FOR TPS2513

EVAL MODULE FOR TPS2513

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37518-ND 1100881-TPS2513EVM-527 28AH5774 TPS2513EVM-527
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation Board, Usb Charging Port; Silicon Manufacturer Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 994-1040-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
Sensor Development Tools - 2049905 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,HE1354,50 OHM,RAVON R72078 - TB-474+ - Mini-Circuits
Specs
Category Developement Board
View Details