Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2505B1RGWR TPS2505B1RGWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111499-TPS2505B1RGW R Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 1.1A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111499-TPS2505B1RGW R Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 1.1A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2505B1RGWR
TPS2505B1RGWR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2505B1RGWR TPS2505B1RGWR
Manufacturer: Texas Instruments Win Source Part Number: 1111499-TPS2505B1RGW R Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 3 Current - Output (Max): 1.1A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111499-TPS2505B1RGWR
Packaging: Reel - TR
Features: Boost Converter, Status Flag
Output Type: N/P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 3
Current - Output (Max): 1.1A
Voltage - Load: 1.8 V to 5.25 V
Rds On (Typ): 80 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (5x5)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2505B1RGWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2505B1RGWR
PMIC - Power Distribution Switches, Load Drivers TPS2505B1RGWR
IC PWR SWITCH N/P-CH 1:3 20VQFN

IC PWR SWITCH N/P-CH 1:3 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2505B1RGWR TPS2505B1RGWR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2505B1RGWR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details