The TPS2500/1DRCEVM is an evaluation module for Texas Instruments' power-distribution switches with adjustable current limit, operating from 1.8 V to 6.5 V and providing a 5 V output for USB applications. The module uses a SON package with a thermal pad and supports output current limit settings of 0.5 A or 1 A via onboard jumpers. Test points provide access to critical nodes, and the PCB includes a silkscreen outline for typical USB applications. The evaluation board has been tested to IEC 61000-4-2 with 8 kV contact and 15 kV air discharge, with no damage observed to the switch. The device features enable input, overcurrent status output, and overtemperature shutdown.
EVAL MODULE FOR TPS2501-337 Product overview: TPS2501EVM-337 from Texas Instruments is a Development Board and Programmer for evaluation, prototyping, programming, firmware development, device testing, and engineering validation. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include development board, programmer, evaluation kit, prototype, Development Board and Programmer, Evaluation and Demonstration Boards and Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 787-TPS2501EVM-337 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microprocessor and IC Programmers, Compilers, and Debuggers |
| Product Number | 787-TPS2501EVM-337 |
| Product Name | Development Board and Programmer |