Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCT TPS2501DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111498-TPS2501DRCT Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111498-TPS2501DRCT Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCT
TPS2501DRCT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCT TPS2501DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111498-TPS2501DRCT Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111498-TPS2501DRCT
Packaging: Reel - TR
Features: Boost Converter, Status Flag
Output Type: N/P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1.4A
Voltage - Load: 1.8 V to 5.25 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2501DRCT
PMIC - Power Distribution Switches, Load Drivers TPS2501DRCT
IC PWR SWITCH N/P-CH 1:2 10VSON

IC PWR SWITCH N/P-CH 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2501DRCT TPS2501DRCT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCT PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Module Components - 444314-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details