Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCR TPS2501DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033744-TPS2501DRCR Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033744-TPS2501DRCR Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCR - TPS2501DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCR
TPS2501DRCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCR TPS2501DRCR
Manufacturer: Texas Instruments Win Source Part Number: 033744-TPS2501DRCR Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033744-TPS2501DRCR
Packaging: Reel - TR
Features: Boost Converter, Status Flag
Output Type: N/P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1.4A
Voltage - Load: 1.8 V to 5.25 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2501DRCR
PMIC - Power Distribution Switches, Load Drivers TPS2501DRCR
IC PWR SWITCH N/P-CH 1:2 10VSON

IC PWR SWITCH N/P-CH 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2501DRCR TPS2501DRCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2501DRCR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1544550-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Power Distribution Units - 637941 - RS Components, Ltd.
Specs
Number of Outlets 12
Outlets Type F - German Schuko
View Details