Manufacturer: Texas Instruments
Win Source Part Number: 136820-TPS2500DRCT
Packaging: Reel - TR
Features: Boost Converter, Status Flag
Output Type: N/P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1.4A
Voltage - Load: 1.8 V to 5.25 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
POWER LOAD SWITCH, USB, 5.25V, SON-10; Power Load Switch Type:Low Side; Input Voltage:5.25V; Current Limit:4.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:SON; No. of Pins:10Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes
IC PWR SWITCH N/P-CH 1:2 10VSON
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | TPS2500DRCT | 28AH5773 | TPS2500DRCT |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCT | Power Load Switch, Usb, 5.25V, Son-10; Power Load Switch Type Texas Instruments | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 1.8 V to 5.25 V | 5.25V |