Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCR TPS2500DRCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033743-TPS2500DRCR Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Family Name: TPS2500 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1922ETB+TC3B; MAX1607ETB+TG38; MAX1607ETB+; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033743-TPS2500DRCR Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Family Name: TPS2500 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1922ETB+TC3B; MAX1607ETB+TG38; MAX1607ETB+; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCR - TPS2500DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCR
TPS2500DRCR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCR TPS2500DRCR
Manufacturer: Texas Instruments Win Source Part Number: 033743-TPS2500DRCR Packaging: Reel - TR Features: Boost Converter, Status Flag Output Type: N/P-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 2 Current - Output (Max): 1.4A Voltage - Load: 1.8 V to 5.25 V Rds On (Typ): 80 mOhm Family Name: TPS2500 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX1922ETB+TC3B; MAX1607ETB+TG38; MAX1607ETB+; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033743-TPS2500DRCR
Packaging: Reel - TR
Features: Boost Converter, Status Flag
Output Type: N/P-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 2
Current - Output (Max): 1.4A
Voltage - Load: 1.8 V to 5.25 V
Rds On (Typ): 80 mOhm
Family Name: TPS2500
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX1922ETB+TC3B; MAX1607ETB+TG38; MAX1607ETB+;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2500DRCR
PMIC - Power Distribution Switches, Load Drivers TPS2500DRCR
IC PWR SWITCH N/P-CH 1:2 10VSON

IC PWR SWITCH N/P-CH 1:2 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2500DRCR TPS2500DRCR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2500DRCR PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details