Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2483PWR TPS2483PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900730-TPS2483PWR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS2483 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900730-TPS2483PWR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS2483 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2483PWR - 900730-TPS2483PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2483PWR
900730-TPS2483PWR
PMIC - PMIC - Hot Swap Controllers - TPS2483PWR 900730-TPS2483PWR
Manufacturer: Texas Instruments Win Source Part Number: 900730-TPS2483PWR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TPS2483 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900730-TPS2483PWR
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller, Monitor 1 Channel General Purpose 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2483
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900730-TPS2483PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2483PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896863 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage References - 7974829P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details