Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2482PWR TPS2482PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272277-TPS2482PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2482 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX5949BESA+; MAX5949BESA+T; MAX5949BESA; Introduction Date: December 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272277-TPS2482PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2482 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX5949BESA+; MAX5949BESA+T; MAX5949BESA; Introduction Date: December 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2482PWR - 1272277-TPS2482PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2482PWR
1272277-TPS2482PWR
PMIC - PMIC - Hot Swap Controllers - TPS2482PWR 1272277-TPS2482PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272277-TPS2482PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, Latched Fault, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2482 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX5949BESA+; MAX5949BESA+T; MAX5949BESA; Introduction Date: December 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272277-TPS2482PWR
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C, Latched Fault, UVLO
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: EN, PG, PROG, TIMER
Family Name: TPS2482
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAX5949BESA+; MAX5949BESA+T; MAX5949BESA;
Introduction Date: December 05, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272277-TPS2482PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2482PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details