Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2482PW TPS2482PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 900729-TPS2482PW Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2482 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39824-5-ND, TPS2482PW-ND, 296-39824-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900729-TPS2482PW Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2482 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39824-5-ND, TPS2482PW-ND, 296-39824-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2482PW - 900729-TPS2482PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2482PW
900729-TPS2482PW
PMIC - PMIC - Hot Swap Controllers - TPS2482PW 900729-TPS2482PW
Manufacturer: Texas Instruments Win Source Part Number: 900729-TPS2482PW Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP Package: 20-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2482 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 70 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39824-5-ND, TPS2482PW-ND, 296-39824-5

Manufacturer: Texas Instruments
Win Source Part Number: 900729-TPS2482PW
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller, Monitor Channel General Purpose 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS2482
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-39824-5-ND, TPS2482PW-ND, 296-39824-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900729-TPS2482PW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2482PW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details