Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2480PW TPS2480PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 797893-TPS2480PW Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: I2C, Latched Fault UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2480 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX5949BESA-T; MAX5949BESA+T; MAX5949BESA; MAX5949BESA+; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797893-TPS2480PW Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: I2C, Latched Fault UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2480 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX5949BESA-T; MAX5949BESA+T; MAX5949BESA; MAX5949BESA+; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2480PW - 797893-TPS2480PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2480PW
797893-TPS2480PW
PMIC - PMIC - Hot Swap Controllers - TPS2480PW 797893-TPS2480PW
Manufacturer: Texas Instruments Win Source Part Number: 797893-TPS2480PW Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: I2C, Latched Fault UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2480 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MAX5949BESA-T; MAX5949BESA+T; MAX5949BESA; MAX5949BESA+; Introduction Date: December 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797893-TPS2480PW
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 125°C
Features: I2C, Latched Fault UVLO
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: EN, PG, PROG, TIMER
Family Name: TPS2480
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MAX5949BESA-T; MAX5949BESA+T; MAX5949BESA; MAX5949BESA+;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 797893-TPS2480PW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2480PW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details