Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers TPS24771RGER

Description
Win Source Part Number: 1100880-TPS24771RGER Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 2.95 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TPS24770RGER; TPS24770RGET; TPS24772RGET; TPS24772RGER; TPS2505B1RGWR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50196-1,296-5019 6-2,TPS24771RGER-ND, 2156-TPS24771RGER,TE XTISTPS24771RGER Base Product Number: TPS24771
Request a Quote Datasheet
Description
Win Source Part Number: 1100880-TPS24771RGER Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 2.95 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TPS24770RGER; TPS24770RGET; TPS24772RGET; TPS24772RGER; TPS2505B1RGWR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50196-1,296-5019 6-2,TPS24771RGER-ND, 2156-TPS24771RGER,TE XTISTPS24771RGER Base Product Number: TPS24771
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1100880-TPS24771RGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1100880-TPS24771RGER
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1100880-TPS24771RGER
Win Source Part Number: 1100880-TPS24771RGER Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Auto Retry Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 2.95 mA Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): TPS24770RGER; TPS24770RGET; TPS24772RGET; TPS24772RGER; TPS2505B1RGWR; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50196-1,296-5019 6-2,TPS24771RGER-ND, 2156-TPS24771RGER,TE XTISTPS24771RGER Base Product Number: TPS24771

Win Source Part Number: 1100880-TPS24771RGER
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Auto Retry
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 2.95 mA
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply: 2.5V ~ 18V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TPS24770RGER; TPS24770RGET; TPS24772RGET; TPS24772RGER; TPS2505B1RGWR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50196-1,296-50196-2,TPS24771RGER-ND,2156-TPS24771RGER,TEXTISTPS24771RGER
Base Product Number: TPS24771

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100880-TPS24771RGER
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers