Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24751RUVT TPS24751RUVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272275-TPS24751RUVT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit Package: 36-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Family Name: TPS24751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (7x3.5) Current - Output (Maximum): 12A Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272275-TPS24751RUVT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit Package: 36-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Family Name: TPS24751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (7x3.5) Current - Output (Maximum): 12A Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24751RUVT - 1272275-TPS24751RUVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24751RUVT
1272275-TPS24751RUVT
PMIC - PMIC - Hot Swap Controllers - TPS24751RUVT 1272275-TPS24751RUVT
Manufacturer: Texas Instruments Win Source Part Number: 1272275-TPS24751RUVT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, Thermal Limit Package: 36-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Family Name: TPS24751 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 36-VQFN (7x3.5) Current - Output (Maximum): 12A Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272275-TPS24751RUVT
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, Thermal Limit
Package: 36-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 18 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER
Family Name: TPS24751
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 36-VQFN (7x3.5)
Current - Output (Maximum): 12A
Introduction Date: October 23, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272275-TPS24751RUVT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24751RUVT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901697 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Hard To Find - 7702AC - 1133663-7702AC - Win Source Electronics
Specs
Output Options Inverting
View Details