Texas Instruments Integrated Circuits (ICs) - PMIC - Hot Swap Controllers TPS24750RUVT

Description
Win Source Part Number: 1253470-TPS24750RUVT Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (7x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-37083-6,296-3708 3-1,-296-37083-1,296 -37083-2 Base Product Number: TPS24750
Request a Quote Datasheet
Description
Win Source Part Number: 1253470-TPS24750RUVT Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (7x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-37083-6,296-3708 3-1,-296-37083-1,296 -37083-2 Base Product Number: TPS24750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers - 1253470-TPS24750RUVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
1253470-TPS24750RUVT
Integrated Circuits (ICs) - PMIC - Hot Swap Controllers 1253470-TPS24750RUVT
Win Source Part Number: 1253470-TPS24750RUVT Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Package: Tape & Reel Applications: General Purpose Standard Package: 250 Mounting: SMD (SMT) Current - Supply: 1 mA Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Voltage - Supply: 2.5V ~ 18V Package / Case: 36-VFQFN Exposed Pad Supplier Device Package: 36-VQFN (7x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-37083-6,296-3708 3-1,-296-37083-1,296 -37083-2 Base Product Number: TPS24750

Win Source Part Number: 1253470-TPS24750RUVT
Category: Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Package: Tape & Reel
Applications: General Purpose
Standard Package: 250
Mounting: SMD (SMT)
Current - Supply: 1 mA
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 12A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Voltage - Supply: 2.5V ~ 18V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VQFN (7x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-37083-6,296-37083-1,-296-37083-1,296-37083-2
Base Product Number: TPS24750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253470-TPS24750RUVT
Product Name Integrated Circuits (ICs) - PMIC - Hot Swap Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901769 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details