Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24741RGET TPS24741RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 797892-TPS24741RGET Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, UVLO Package: 24-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR Family Name: TPS24741 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): NIS5102QP2HT1G; NIS5102QP2HT1; MAX15091AETI+G3U; MAX15091AETI+; Introduction Date: December 18, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797892-TPS24741RGET Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, UVLO Package: 24-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR Family Name: TPS24741 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): NIS5102QP2HT1G; NIS5102QP2HT1; MAX15091AETI+G3U; MAX15091AETI+; Introduction Date: December 18, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24741RGET - 797892-TPS24741RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24741RGET
797892-TPS24741RGET
PMIC - PMIC - Hot Swap Controllers - TPS24741RGET 797892-TPS24741RGET
Manufacturer: Texas Instruments Win Source Part Number: 797892-TPS24741RGET Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, UVLO Package: 24-VFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR Family Name: TPS24741 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): NIS5102QP2HT1G; NIS5102QP2HT1; MAX15091AETI+G3U; MAX15091AETI+; Introduction Date: December 18, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797892-TPS24741RGET
Packaging: Reel package
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: -40°C ~ 125°C
Features: Auto Retry, UVLO
Package: 24-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Turn On Voltage
Feature Pins: ENHS, ENOR, FLTb, FSTP, IMON, IMONBUF, OV, PGHS, PLIM, RVSNP, RVSNM, SENM, SET, STAT, TFLT, TINR
Family Name: TPS24741
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): NIS5102QP2HT1G; NIS5102QP2HT1; MAX15091AETI+G3U; MAX15091AETI+;
Introduction Date: December 18, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 797892-TPS24741RGET
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24741RGET
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Supervisors - 1901662P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details