Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24720RGTR TPS24720RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033739-TPS24720RGTR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: EN, ENSD, FFLTB, FLTB, IMON, LATCH, OV, PGB, PROG, SET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033739-TPS24720RGTR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: EN, ENSD, FFLTB, FLTB, IMON, LATCH, OV, PGB, PROG, SET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24720RGTR - 033739-TPS24720RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24720RGTR
033739-TPS24720RGTR
PMIC - PMIC - Hot Swap Controllers - TPS24720RGTR 033739-TPS24720RGTR
Manufacturer: Texas Instruments Win Source Part Number: 033739-TPS24720RGTR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: EN, ENSD, FFLTB, FLTB, IMON, LATCH, OV, PGB, PROG, SET, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033739-TPS24720RGTR
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: EN, ENSD, FFLTB, FLTB, IMON, LATCH, OV, PGB, PROG, SET, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033739-TPS24720RGTR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24720RGTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 2467020 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers