Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24711DGSR TPS24711DGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111489-TPS24711DGSR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, FLTB, PGB, PROG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111489-TPS24711DGSR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, FLTB, PGB, PROG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24711DGSR - 1111489-TPS24711DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24711DGSR
1111489-TPS24711DGSR
PMIC - PMIC - Hot Swap Controllers - TPS24711DGSR 1111489-TPS24711DGSR
Manufacturer: Texas Instruments Win Source Part Number: 1111489-TPS24711DGSR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, FLTB, PGB, PROG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111489-TPS24711DGSR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: EN, FLTB, PGB, PROG, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111489-TPS24711DGSR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24711DGSR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922594 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details