Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2458RHBT TPS2458RHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111485-TPS2458RHBT Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Current - Output (Max): 165mA Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 4 V, 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111485-TPS2458RHBT Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Current - Output (Max): 165mA Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 4 V, 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2458RHBT - 1111485-TPS2458RHBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2458RHBT
1111485-TPS2458RHBT
PMIC - PMIC - Hot Swap Controllers - TPS2458RHBT 1111485-TPS2458RHBT
Manufacturer: Texas Instruments Win Source Part Number: 1111485-TPS2458RHBT Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Thermal Limit, UVLO Applications: ATCA, MicroTCA Mounting: SMD (SMT) Internal Switch(s): Both Number of Channels: 2 Current - Output (Max): 165mA Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 4 V, 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111485-TPS2458RHBT
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Thermal Limit, UVLO
Applications: ATCA, MicroTCA
Mounting: SMD (SMT)
Internal Switch(s): Both
Number of Channels: 2
Current - Output (Max): 165mA
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 4 V, 8.5 V to 15 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111485-TPS2458RHBT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2458RHBT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products