Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2456RHHT TPS2456RHHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 033737-TPS2456RHHT Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033737-TPS2456RHHT Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2456RHHT - 033737-TPS2456RHHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2456RHHT
033737-TPS2456RHHT
PMIC - PMIC - Hot Swap Controllers - TPS2456RHHT 033737-TPS2456RHHT
Manufacturer: Texas Instruments Win Source Part Number: 033737-TPS2456RHHT Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033737-TPS2456RHHT
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 8.5 V to 15 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033737-TPS2456RHHT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2456RHHT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details