Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2456ARHHR TPS2456ARHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 043284-TPS2456ARHHR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 043284-TPS2456ARHHR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2456ARHHR - 043284-TPS2456ARHHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2456ARHHR
043284-TPS2456ARHHR
PMIC - PMIC - Hot Swap Controllers - TPS2456ARHHR 043284-TPS2456ARHHR
Manufacturer: Texas Instruments Win Source Part Number: 043284-TPS2456ARHHR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043284-TPS2456ARHHR
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 8.5 V to 15 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 043284-TPS2456ARHHR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2456ARHHR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers