Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2421-2DDAR TPS2421-2DDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033736-TPS2421-2DDAR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /EN, /FLT, ISET, /PG Family Name: TPS2421-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): TPS2421-2DDA; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033736-TPS2421-2DDAR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /EN, /FLT, ISET, /PG Family Name: TPS2421-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): TPS2421-2DDA; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2421-2DDAR - 033736-TPS2421-2DDAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2421-2DDAR
033736-TPS2421-2DDAR
PMIC - PMIC - Hot Swap Controllers - TPS2421-2DDAR 033736-TPS2421-2DDAR
Manufacturer: Texas Instruments Win Source Part Number: 033736-TPS2421-2DDAR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 6A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /EN, /FLT, ISET, /PG Family Name: TPS2421-2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO PowerPad Supply Voltage - Operating: 3 V to 20 V Alternative Parts (Cross-Reference): TPS2421-2DDA; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033736-TPS2421-2DDAR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 6A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /EN, /FLT, ISET, /PG
Family Name: TPS2421-2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): TPS2421-2DDA;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033736-TPS2421-2DDAR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2421-2DDAR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage Supervisors - 1690625 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details