Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2420RSAR TPS2420RSAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033735-TPS2420RSAR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033735-TPS2420RSAR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2420RSAR - 033735-TPS2420RSAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2420RSAR
033735-TPS2420RSAR
PMIC - PMIC - Hot Swap Controllers - TPS2420RSAR 033735-TPS2420RSAR
Manufacturer: Texas Instruments Win Source Part Number: 033735-TPS2420RSAR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033735-TPS2420RSAR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033735-TPS2420RSAR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2420RSAR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904421 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details