Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413D TPS2413D

Description
Manufacturer: Texas Instruments Win Source Part Number: 081272-TPS2413D Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 081272-TPS2413D Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413D - 081272-TPS2413D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413D
081272-TPS2413D
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413D 081272-TPS2413D
Manufacturer: Texas Instruments Win Source Part Number: 081272-TPS2413D Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081272-TPS2413D
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16.5 V
Operating Supply Current: 4.25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2413D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2413D
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2413D
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 081272-TPS2413D TPS2413D
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413D Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4471 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Switching Diodes - 8168905P - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details