The TPS2412 is a controller that enables N+1 and ORing power rail configurations using an external N-channel MOSFET, providing linear turn-on control to emulate a low forward voltage diode. It is available in an 8-pin TSSOP package measuring 4.40mm × 3.00mm and operates over an industrial temperature range of -40°C to 85°C. The device supports supply voltage from 3V to 16.5V and controls buses from 0.8V to 16.5V. An internal charge pump drives the external MOSFET gate, while soft turn-on reduces bus transients and rapid turn-off protects bus integrity. RSET pin programming allows adjustment of the turn-off threshold.
N+1 and OR-ing Power Rail Controller 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2412PWRG4 |
| Product Name | TPS2412 N+1 and OR-ing Power Rail Controller |
| Package Type | Other; SOIC,TSSOP |