TEXAS INSTRUMENTS
TPS2411RMST -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - OR CONTROLLERS, IDEAL DIODES
Texas Instruments
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2411RMST
Description
O-RING CONTROLLER
-
Shenzhen Shengyu Electronics Technology Limited
Description
O-RING CONTROLLER
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2411RMST
Supplier's Site
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
TPS2411RMST |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes |
|
Diode Applications
|
3V ~ 16.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
7 volts
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1000 volts
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
2.2 volts
IR
0.0100 mA
View Details