Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2411PW TPS2411PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 033729-TPS2411PW Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033729-TPS2411PW Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2411PW - 033729-TPS2411PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2411PW
033729-TPS2411PW
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2411PW 033729-TPS2411PW
Manufacturer: Texas Instruments Win Source Part Number: 033729-TPS2411PW Packaging: Tube/Rail Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033729-TPS2411PW
Packaging: Tube/Rail
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16.5 V
Operating Supply Current: 4.25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2411PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2411PW
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2411PW
IC OR CTRLR N+1 14TSSOP

IC OR CTRLR N+1 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 033729-TPS2411PW TPS2411PW
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2411PW Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details