TPS2411EVM Power Management ORing Controller / Load Share No TPS2411 N+1 Power Supplies
TPS2411 ORing Controller / Load Share Power Management Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 797891-TPS2411EVM
Main Purpose: Power Management, ORing Controller / Load Share
Supplied Contents: Board(s)
Primary Attributes: N+1 Power Supplies
Embedded: No
Utilized IC / Part: TPS2411
Secondary Attributes: 3V ~ 16.5V Supply
Family Name: TPS2411
Categories: Development Boards, Kits, Programmers
Introduction Date: October 06, 2006
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools TPS2411 Eval Mod
EVAL MODULE FOR TPS2411
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TPS2411EVM | 296-31131-ND | 797891-TPS2411EVM | TPS2411EVM | TPS2411EVM |
| Product Name | TPS2411EVM Power Management ORing Controller / Load Share No TPS2411 N+1 Power Supplies | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - TPS2411EVM | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |