Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2410PW TPS2410PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 033727-TPS2410PW Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033727-TPS2410PW Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2410PW - 033727-TPS2410PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2410PW
033727-TPS2410PW
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2410PW 033727-TPS2410PW
Manufacturer: Texas Instruments Win Source Part Number: 033727-TPS2410PW Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033727-TPS2410PW
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16.5 V
Operating Supply Current: 4.25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2410PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2410PW
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2410PW
IC OR CTRLR N+1 14TSSOP

IC OR CTRLR N+1 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 033727-TPS2410PW TPS2410PW
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2410PW Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC303R - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6535 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details