Manufacturer: Texas Instruments
Win Source Part Number: 081619-TPS2399DGKR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: EN, /PG, FLTTIME, IRAMP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: -80 V to -36 V
Operating Supply Current: 700μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 081619-TPS2399DGKR |
| Product Name | PMIC - PMIC - Hot Swap Controllers - TPS2399DGKR |
| Output Options | Inverting |