Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2399DGKG4 TPS2399DGKG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272264-TPS2399DGKG4 Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /PG, FLTTIME, IRAMP Family Name: TPS2399 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): LTC4252CCMS-2#PBF; LTC4252CIMS-2#TRPBF; LTC4252CIMS-2#PBF; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272264-TPS2399DGKG4 Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /PG, FLTTIME, IRAMP Family Name: TPS2399 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): LTC4252CCMS-2#PBF; LTC4252CIMS-2#TRPBF; LTC4252CIMS-2#PBF; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2399DGKG4 - 1272264-TPS2399DGKG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2399DGKG4
1272264-TPS2399DGKG4
PMIC - PMIC - Hot Swap Controllers - TPS2399DGKG4 1272264-TPS2399DGKG4
Manufacturer: Texas Instruments Win Source Part Number: 1272264-TPS2399DGKG4 Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry, UVLO Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -36 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /PG, FLTTIME, IRAMP Family Name: TPS2399 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): LTC4252CCMS-2#PBF; LTC4252CIMS-2#TRPBF; LTC4252CIMS-2#PBF; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272264-TPS2399DGKG4
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry, UVLO
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -36 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: EN, /PG, FLTTIME, IRAMP
Family Name: TPS2399
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): LTC4252CCMS-2#PBF; LTC4252CIMS-2#TRPBF; LTC4252CIMS-2#PBF;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272264-TPS2399DGKG4
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2399DGKG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details