Texas Instruments TPS2399 Simple -48V Hot Swap Controller with Enable TPS2399DGKG4

Description
Simple -48V Hot Swap Controller with Enable 8-VSSOP -40 to 85
Request a Quote
Description
Simple -48V Hot Swap Controller with Enable 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS2399 is a hot swap power manager designed for -48 V distributed power systems and redundant negative voltage supplies, providing periodic retry functionality in the event of a fault. It is housed in an 8-pin MSOP package and operates with a nominal input supply range of -36 V to -80 V, with transient tolerance up to -100 V. The device supports programmable current limiting and slew rate control through external components, features an enable input, and includes an open-drain power good output. It operates over a junction temperature range of -40°C to 85°C and meets Human Body Model and Charged Device Model ESD protection ratings of 1.5 kV each.

Datasheet Summary
Powered by GS/AI

The TPS2399 is a hot swap power manager designed for -48 V distributed power systems and redundant negative voltage supplies, providing periodic retry functionality in the event of a fault. It is housed in an 8-pin MSOP package and operates with a nominal input supply range of -36 V to -80 V, with transient tolerance up to -100 V. The device supports programmable current limiting and slew rate control through external components, features an enable input, and includes an open-drain power good output. It operates over a junction temperature range of -40°C to 85°C and meets Human Body Model and Charged Device Model ESD protection ratings of 1.5 kV each.

Suppliers

Company
Product
Description
Supplier Links
TPS2399 Simple -48V Hot Swap Controller with Enable - TPS2399DGKG4 - Texas Instruments
Dallas, TX, United States
TPS2399 Simple -48V Hot Swap Controller with Enable
TPS2399DGKG4
TPS2399 Simple -48V Hot Swap Controller with Enable TPS2399DGKG4
Simple -48V Hot Swap Controller with Enable 8-VSSOP -40 to 85

Simple -48V Hot Swap Controller with Enable 8-VSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number TPS2399DGKG4
Product Name TPS2399 Simple -48V Hot Swap Controller with Enable
Package Type Other; VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> Battery Management ICs - BQ34Z100PWR-G1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - BQ27350PW - Rochester Electronics
Texas Instruments
Specs
Package Type SSOP; Other; TSSOP20
View Details
Gates and Inverters - CD4049UBPWR - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Buck 3A 42V SOIC Step-Down DC-DC Converter IC - 739-LM22676MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 3 amps
View Details
2 suppliers