Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2399DGK TPS2399DGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 033726-TPS2399DGK Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /PG, FLTTIME, IRAMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: -80 V to -36 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033726-TPS2399DGK Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /PG, FLTTIME, IRAMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: -80 V to -36 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2399DGK - 033726-TPS2399DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2399DGK
033726-TPS2399DGK
PMIC - PMIC - Hot Swap Controllers - TPS2399DGK 033726-TPS2399DGK
Manufacturer: Texas Instruments Win Source Part Number: 033726-TPS2399DGK Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: EN, /PG, FLTTIME, IRAMP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: -80 V to -36 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033726-TPS2399DGK
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: EN, /PG, FLTTIME, IRAMP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: -80 V to -36 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033726-TPS2399DGK
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2399DGK
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage References - 8855659 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details