Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2393PW TPS2393PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272262-TPS2393PW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-TSSOP (0.173", 4.40mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -20 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Family Name: TPS2393 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): LTC4252CIMS-2#PBF; LTC4252BCMS-2#TRPBF; LTC4252CCMS-2#PBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272262-TPS2393PW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-TSSOP (0.173", 4.40mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -20 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Family Name: TPS2393 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): LTC4252CIMS-2#PBF; LTC4252BCMS-2#TRPBF; LTC4252CCMS-2#PBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2393PW - 1272262-TPS2393PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2393PW
1272262-TPS2393PW
PMIC - PMIC - Hot Swap Controllers - TPS2393PW 1272262-TPS2393PW
Manufacturer: Texas Instruments Win Source Part Number: 1272262-TPS2393PW Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 14-TSSOP (0.173", 4.40mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -80 V ~ -20 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Family Name: TPS2393 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.05mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): LTC4252CIMS-2#PBF; LTC4252BCMS-2#TRPBF; LTC4252CCMS-2#PBF; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272262-TPS2393PW
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -80 V ~ -20 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Family Name: TPS2393
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.05mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): LTC4252CIMS-2#PBF; LTC4252BCMS-2#TRPBF; LTC4252CCMS-2#PBF;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272262-TPS2393PW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2393PW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897800 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers