Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2393APW TPS2393APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 055499-TPS2393APW Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -20 V Operating Supply Current: 1.05mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055499-TPS2393APW Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -20 V Operating Supply Current: 1.05mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2393APW - 055499-TPS2393APW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2393APW
055499-TPS2393APW
PMIC - PMIC - Hot Swap Controllers - TPS2393APW 055499-TPS2393APW
Manufacturer: Texas Instruments Win Source Part Number: 055499-TPS2393APW Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -20 V Operating Supply Current: 1.05mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055499-TPS2393APW
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: -80 V to -20 V
Operating Supply Current: 1.05mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 055499-TPS2393APW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2393APW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
TPS3836K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers