Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2392PWR TPS2392PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213331-TPS2392PWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -20 V Operating Supply Current: 1.05mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213331-TPS2392PWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -20 V Operating Supply Current: 1.05mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2392PWR - 213331-TPS2392PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2392PWR
213331-TPS2392PWR
PMIC - PMIC - Hot Swap Controllers - TPS2392PWR 213331-TPS2392PWR
Manufacturer: Texas Instruments Win Source Part Number: 213331-TPS2392PWR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: -80 V to -20 V Operating Supply Current: 1.05mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213331-TPS2392PWR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: -80 V to -20 V
Operating Supply Current: 1.05mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 213331-TPS2392PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2392PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details