Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 28-TSSOP
IC POE CNTRL 4 CHANNEL 28TSSOP
POWER-OVER-ETHERNET PSE CONTROLLER; Input Voltage:3.3V; Output Current:-; UVLO:-; Controller IC Case Style:TSSOP; No. of Pins:28Pins; Duty Cycle (%):6.7%; Frequency:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | 296-37969-5-ND | TPS23861PW | 28AH5768 |
| Product Name | Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | Power-Over-Ethernet Pse Controller; Input Voltage Texas Instruments |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at | RoHS |