Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers TPS23851DCER

Description
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-41728-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-41728-2-ND
Power Over Ethernet (PoE) Controllers 296-41728-2-ND
Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP

Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 36-SSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCER - TPS23851DCER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCER
TPS23851DCER
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCER TPS23851DCER
Manufacturer: Texas Instruments Win Source Part Number: 1111471-TPS23851DCER Packaging: Reel - TR Type: Controller (PSE) Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 36-SSOP Maximum Power Dissipation: 34.2W Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111471-TPS23851DCER
Packaging: Reel - TR
Type: Controller (PSE)
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 36-SSOP
Maximum Power Dissipation: 34.2W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23851DCER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23851DCER
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23851DCER
IC POE CNTRL 4 CHANNEL 36SSOP

IC POE CNTRL 4 CHANNEL 36SSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCER - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23851DCER
PMIC - Power Over Ethernet (PoE) Controllers TPS23851DCER
IC POE CNTRL 4 CHANNEL 36SSOP

IC POE CNTRL 4 CHANNEL 36SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-41728-2-ND TPS23851DCER TPS23851DCER TPS23851DCER
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23851DCER Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3402-A-GMR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD77718T3ILQ-0100-0000-TRCT-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details