Texas Instruments High-Performance Analog PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDR TPS23841PJDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 797888-TPS23841PJDR Packaging: Reel package Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): MAX5941BESE+; LT4276BIUFD#TRPBF ; LT4276BIUFD#PBF; LT4275BHMS#TRPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797888-TPS23841PJDR Packaging: Reel package Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): MAX5941BESE+; LT4276BIUFD#TRPBF ; LT4276BIUFD#PBF; LT4275BHMS#TRPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDR - TPS23841PJDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDR
TPS23841PJDR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDR TPS23841PJDR
Manufacturer: Texas Instruments Win Source Part Number: 797888-TPS23841PJDR Packaging: Reel package Type: Controller (PSE) Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Power - Max: 25W Operating Supply Voltage: 21.5 V ~ 57 V Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3af (PoE) Family Name: TPS23841 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): MAX5941BESE+; LT4276BIUFD#TRPBF ; LT4276BIUFD#PBF; LT4275BHMS#TRPBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797888-TPS23841PJDR
Packaging: Reel package
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP Exposed Pad
Power - Max: 25W
Operating Supply Voltage: 21.5 V ~ 57 V
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: TPS23841
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): MAX5941BESE+; LT4276BIUFD#TRPBF ; LT4276BIUFD#PBF; LT4275BHMS#TRPBF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - TPS23841PJDR-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
TPS23841PJDR-ND
Power Over Ethernet (PoE) Controllers TPS23841PJDR-ND
Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Power Over Ethernet Controller 4 Channel 802.3af (PoE) 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - TPS23841PJDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
TPS23841PJDR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers TPS23841PJDR
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
TPS23841PJDR
PMIC - Power Over Ethernet (PoE) Controllers TPS23841PJDR
IC POE CNTRL 4 CHANNEL 64HTQFP

IC POE CNTRL 4 CHANNEL 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number TPS23841PJDR TPS23841PJDR-ND TPS23841PJDR TPS23841PJDR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS23841PJDR Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3462-E01-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 45 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
PoE extender to extend the Ethernet network range beyond 100m - POE-EXTENDER - Microchip Technology, Inc.
Specs
Ports 1
Data Rate 1000 Mbps
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details