Manufacturer: Texas Instruments
Win Source Part Number: 134883-TPS2383BPMR
Packaging: Reel - TR
Type: Controller (PSE)
Number of Channels: 8
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (10x10)
Maximum Power Dissipation: 15.4W
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking
Power Over Ethernet Controller 8 Channel 802.3af (PoE) 64-LQFP (10x10)
IC POE CNTRL 8 CHANNEL 64LQFP
IC POE CNTRL 8 CHANNEL 64LQFP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS2383BPMR | TPS2383BPMR-ND | TPS2383BPMR | TPS2383BPMR |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2383BPMR | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af |