Texas Instruments TPS series - TPS2383BPM TPS2383BPM

Description
Manufacturer: Texas Instruments Win Source Part Number: 707761-TPS2383BPM Series: TPS series Packaging: Tray Type: Controller (PSE) Supply Current: 5mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 64-LQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TPS2383B Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 15.4W
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 707761-TPS2383BPM Series: TPS series Packaging: Tray Type: Controller (PSE) Supply Current: 5mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 64-LQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TPS2383B Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 15.4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TPS series - TPS2383BPM - 707761-TPS2383BPM - Win Source Electronics
Laguna Hills, CA, United States
TPS series - TPS2383BPM
707761-TPS2383BPM
TPS series - TPS2383BPM 707761-TPS2383BPM
Manufacturer: Texas Instruments Win Source Part Number: 707761-TPS2383BPM Series: TPS series Packaging: Tray Type: Controller (PSE) Supply Current: 5mA Internal Switch(s): No Number of Channels: 8 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 64-LQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: TPS2383B Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 15.4W

Manufacturer: Texas Instruments
Win Source Part Number: 707761-TPS2383BPM
Series: TPS series
Packaging: Tray
Type: Controller (PSE)
Supply Current: 5mA
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TPS2383B
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 44V ~ 57V
Maximum Power: 15.4W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 707761-TPS2383BPM
Product Name TPS series - TPS2383BPM
Unlock Full Specs
to access all available technical data