Manufacturer: Texas Instruments
Win Source Part Number: 110774-TPS2378DDAR
Packaging: Reel - TR
Type: Controller (PD)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: TPS2378
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO PowerPad
Maximum Power Dissipation: 25.5W
Supply Voltage - Operating: 0 V to 57 V
Operating Supply Current: 285μA
Alternative Parts (Cross-Reference): LTC4263CDE-1#TRPBF; LTC4263IDE-1#TRPBF; LTC4263CDE-1#PBF;
Introduction Date: June 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad
Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 8-SO PowerPad
IC POE CNTRL 1 CHANNEL 8SOPWR
IC POE CNTRL 1 CHANNEL 8SOPWR
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | TPS2378DDAR | 296-41726-1-ND | TPS2378DDAR | TPS2378DDAR |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - TPS2378DDAR | Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers |
| Compliance / Approvals | IEEE 802.3af; IEEE 802.3at |