The TPS2378 is an 8-pin IEEE 802.3at Type-2 powered device interface that supports PoE applications with up to 850 mA continuous current and a 1-A typical current limit. It integrates a 100-V, 0.5-Ω hotswap MOSFET and features an auxiliary power detect input for adapter priority, type-2 classification, and an open-drain power-good output. The device is packaged in the PowerPAD™ HSOP-8 package with a body size of 4.89 mm × 3.90 mm and operates from -40 °C to 85 °C. It provides 15 kV and 8 kV system-level ESD protection and complies with IEEE 802.3at standards.
IEEE 802.3at PoE High-Power PD Interface with AUX Control 8-SO PowerPAD -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2378DDA |
| Product Name | TPS2378 IEEE 802.3at PoE High-Power PD Interface with AUX Control |
| Package Type | Other; SO PowerPAD |